Maxim Integrated's 71M6513H-IGT/F is a highly integrated energy meter IC that offers a robust solution for effective energy measurement in residential and industrial applications. This sophisticated system-on-chip (SoC) is designed to deliver accurate and reliable performance for single-phase and poly-phase meter configurations. With its advanced features and capabilities, the 71M6513H-IGT/F stands out as a premier choice for energy metering solutions.
Key Features
- High Precision: The 71M6513H-IGT/F is engineered for high accuracy, achieving up to 0.1% measurement accuracy over a 2000:1 dynamic range, which makes it suitable for a wide range of current levels.
- Integrated MPU Core: The device includes a 32-bit compute engine, which facilitates complex energy calculations and data processing without the need for external microcontrollers.
- On-Chip Memory: It comes with ample on-chip memory, including 5KB of shared RAM and 128KB of Flash, allowing for flexible firmware development and storage of critical data.
- Advanced Tamper Detection: Enhanced security features such as tamper detection circuits help protect against fraudulent activities, ensuring the integrity of meter readings.
- Multi-Functionality: The IC supports various metering functions such as voltage, current, power, and energy measurements, as well as time-of-use recording, which is essential for modern energy management systems.
Applications
The 71M6513H-IGT/F is ideal for a variety of applications, including smart residential meters, industrial energy meters, sub-metering, and energy monitoring systems. Its versatility and adaptability to different metering requirements make it a top choice for manufacturers looking to develop state-of-the-art energy metering products.
Technical Specifications
- Supply Voltage: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Communication Interfaces: UART, SPI, and 1-Wire
- Package: 64-pin LQFP
With Maxim Integrated's commitment to quality and innovation, the 71M6513H-IGT/F represents a powerful and efficient solution for energy measurement that meets the evolving demands of the energy sector.