EN
  • EN
  • DE

71M6521FE-IMR/F

Part No 71M6521FE-IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 32K FLASH 68-QFN / Single Phase, Dual Phase Meter IC 68-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel (TR)
Measurement Error 0.4%
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number 71M6521
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1179047-71M6521FE-IMR/F
Ultra Librarian 3D Model Ultra Librarian 71M6521FE-IMR/F CAD Model

Description

Product Overview: 71M6521FE-IMR/F

The 71M6521FE-IMR/F is a high-precision energy metering integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced metering IC is specifically engineered to meet the stringent requirements of residential and commercial energy metering applications.

Key Features

  • High Accuracy: The 71M6521FE-IMR/F boasts an exceptional level of accuracy, compliant with international metering standards. This accuracy is sustained over a wide range of environmental conditions and load variations, ensuring reliable performance.
  • Integrated MPU: It features an integrated 8052 microprocessor unit (MPU) with a low-power stop mode, which is ideal for smart metering applications that require on-board data processing and complex tariff management.
  • Low Power Consumption: Designed for energy-efficient operation, this IC maintains low power consumption even while performing complex metering tasks, contributing to the overall energy savings of the metering system.
  • Multi-Tariff Support: With support for multiple tariffs, the 71M6521FE-IMR/F can handle various billing structures, making it versatile for different market needs.
  • On-Chip Flash Memory: The presence of on-chip flash memory enables firmware upgradeability and customization, allowing for adaptability to evolving metering requirements and standards.
  • Robust Tamper Detection: Advanced tamper detection features are built into the IC to identify and record any attempts at energy theft or meter manipulation.

Applications

The 71M6521FE-IMR/F is primarily used in residential and commercial energy meters, including smart meters that require remote reading and management. Its capabilities make it suitable for implementation in advanced metering infrastructure (AMI) systems, where accurate and reliable data collection is critical for efficient energy distribution and billing.

Maxim Integrated's commitment to quality and innovation is evident in the 71M6521FE-IMR/F IC, providing a solution that not only meets the current demands of energy metering but is also prepared to adapt to the future advancements in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess