EN
  • EN
  • DE

71M6541DT-IGTR/F

Part No 71M6541DT-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 64-LQFP / Single Phase Meter IC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel (TR)
Product Status Obsolete
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 71M6541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 90-W654T+T01
Standard Package 1,500
Win Source Part Number 1039963-71M6541DT-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6541DT-IGTR/F CAD Model

Description

The Maxim Integrated 71M6541DT-IGTR/F is a highly integrated, single-phase, energy-metering IC that offers an exceptional combination of accuracy, reliability, and flexibility. Designed to meet the stringent requirements of international energy metering standards, this device is well-suited for smart meter applications in residential and industrial environments.

Key Features:

  • High Accuracy: The 71M6541DT-IGTR/F features high-precision analog-to-digital converters (ADCs) and sophisticated signal processing capabilities, enabling it to achieve accuracy levels suitable for residential and commercial energy meters.
  • Low Power Consumption: Operating with low power requirements, this IC is optimized for metering applications where power efficiency is critical.
  • Integrated MPU Core: The device includes a 32-bit compute engine based on Maxim's Single Converter Technology, allowing for complex energy calculations and metering functions.
  • On-Chip Memory: Equipped with both FLASH and RAM, the IC provides ample storage for firmware and data, minimizing the need for external components.
  • Robust Tamper Detection: Advanced tamper detection features help utility companies protect revenue by identifying and recording attempts at energy theft or meter tampering.
  • Flexible Communication Interfaces: The IC supports a variety of communication protocols, making it easy to integrate into different metering systems and smart grids.

Applications:

The 71M6541DT-IGTR/F is ideal for a range of applications, including:

  • Smart residential energy meters
  • Industrial energy monitoring systems
  • Sub-metering systems

Technical Specifications:

Parameter Value
Supply Voltage 3.0V to 3.6V
Operating Temperature -40°C to +85°C
Measurement Accuracy Compliant with IEC and ANSI standards
Package 64-TQFP

With its robust feature set and compliance with international metering standards, the Maxim Integrated 71M6541DT-IGTR/F is a top choice for designers looking to create next-generation energy meters with high accuracy and reliability.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess