EN
  • EN
  • DE

73M1902-IM/F

Part No 73M1902-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32QFN / Telecom IC Direct Access Arrangement (DAA) 32-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Function Direct Access Arrangement (DAA)
Interface Serial
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (8x8)
Base Product Number 73M1902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAX73M1902-IM/F,2156-73M1902-IM/F-MA
Standard Package 490
Win Source Part Number 1161783-73M1902-IM/F
Ultra Librarian 3D Model Ultra Librarian 73M1902-IM/F CAD Model

Description

The Maxim Integrated 73M1902-IM/F is a highly integrated, single-chip modem solution that has been specifically designed to provide a cost-effective, compact, and reliable means of implementing a V.22bis modem for data communication. This product is a testament to Maxim Integrated's commitment to providing advanced communication solutions that cater to a wide range of applications, including point of sale (POS) terminals, utility meters, and industrial control systems.

Key Features

  • Comprehensive Modulation Support: The 73M1902-IM/F supports V.22bis, V.22, V.21, Bell 212A, and Bell 103 modulation schemes, ensuring compatibility with a variety of communication standards for versatile use.
  • Integrated DAA Interface: The device includes a Direct Access Arrangement (DAA) interface which simplifies the connection to the telephone network while maintaining compliance with global regulatory standards.
  • Low Power Consumption: Designed with power efficiency in mind, the 73M1902-IM/F operates with low power consumption, making it ideal for battery-powered and energy-conscious applications.
  • Compact Form Factor: Available in a small-footprint 32-pin QFN package, the modem chip requires minimal board space, thereby reducing overall product size and cost.
  • Integrated Microcontroller Interface: The inclusion of a microcontroller interface allows for easy integration with system-level processors, facilitating straightforward design and implementation.

Applications

The versatility of the 73M1902-IM/F makes it suitable for a range of applications, including but not limited to:

  • Point of Sale (POS) Systems
  • Utility Metering
  • Industrial Control and Automation
  • Remote Access Servers
  • Security Systems

Technical Specifications

The 73M1902-IM/F operates over a single supply voltage ranging from 3.0V to 3.6V and is specified over the industrial temperature range (-40°C to +85°C). It is compliant with ITU-T standards for modems, ensuring global operability and acceptance.

In summary, the Maxim Integrated 73M1902-IM/F is an all-in-one modem solution that offers exceptional performance, flexibility, and ease of integration for designers looking to add modem capabilities to their products with minimal design complexity and cost.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess