EN
  • EN
  • DE

73S8009CN-32IMR/F

Part No 73S8009CN-32IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT/SMART CARD INT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Smart Card Reader, Writer
Supply Voltage - Operating 2.7 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 006414-73S8009CN-32IMR/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S8009CN-32IMR/F CAD Model

Description

Maxim Integrated Product Overview: 73S8009CN-32IMR/F

The 73S8009CN-32IMR/F from Maxim Integrated is a robust and versatile integrated circuit designed for smart card interface applications. This advanced chip is engineered to provide a reliable interface between a smart card reader and the card itself, ensuring secure data transactions and communications in various electronic systems. It is particularly well-suited for use in point-of-sale (POS) terminals, security systems, and personal identification applications.

At the core of the 73S8009CN-32IMR/F is its ability to support multiple communication protocols, which makes it highly adaptable to a wide range of smart card standards. This feature ensures that the device can cater to the needs of various industries and can be integrated into global systems without compatibility issues.

Key Features:

  • Multi-Protocol Support: The chip is designed to handle various communication protocols, making it versatile for different types of smart card applications.
  • Low Power Consumption: It operates with a low power requirement, which is critical for battery-powered devices and helps to prolong the operational life of the system it is integrated into.
  • High Security: The 73S8009CN-32IMR/F provides a secure interface that protects sensitive data during smart card transactions, ensuring that the information is safe from unauthorized access.
  • Easy Integration: With its compact form factor and industry-standard pin configuration, this chip can be easily integrated into existing and new designs without requiring significant board changes.

The 73S8009CN-32IMR/F is also known for its durability and reliability, which are critical attributes for devices that are used frequently and in various environmental conditions. Maxim Integrated has ensured that this product meets stringent quality standards, providing designers and manufacturers with confidence in its performance and longevity.

For those looking to incorporate a high-quality smart card interface into their electronic systems, the 73S8009CN-32IMR/F from Maxim Integrated offers an ideal solution. Its combination of features, including multi-protocol support, low power consumption, high security, and ease of integration, make it a top choice for a variety of smart card-related applications.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4842 $59.3680
95+ $1.2174 $115.6530
150+ $1.1804 $177.0600
205+ $1.1423 $234.1715
265+ $1.1042 $292.6130
355+ $0.9898 $351.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess