EN
  • EN
  • DE

78M6613-IMR/F/PE1

Part No 78M6613-IMR/F/PE1
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Description AC Power Monitoring Soc-programmed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1040836-78M6613-IMR/F/PE1
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78M6613-IMR/F/PE1 CAD Model

Description

Maxim Integrated 78M6613-IMR/F/PE1 Energy Measurement Processor

The 78M6613-IMR/F/PE1 is a highly integrated, single-phase, fully self-contained energy measurement processor from Maxim Integrated. This advanced system-on-chip (SoC) solution is specifically designed for real-time monitoring of AC power in various applications such as home appliances, smart plugs, and industrial devices. The 78M6613-IMR/F/PE1 delivers high accuracy and performance in energy measurement and monitoring tasks.

Featuring Maxim Integrated's patented Single Converter Technology® with a 22-bit delta-sigma ADC, 32-bit compute engine, and flash memory, the 78M6613-IMR/F/PE1 provides not only precise energy data but also offers flexibility through programmable features. Its integrated MPU core, running Maxim's firmware, handles complex algorithms for various measurements including RMS voltage, RMS current, active and reactive power, power factor, and line frequency.

The device is equipped with an on-chip 32 kHz timebase that eliminates the need for an external crystal, reducing overall system cost and complexity. It also supports a wide range of current sensors, such as current transformers and Rogowski coils, providing versatility for different application requirements. The 78M6613-IMR/F/PE1 comes in a compact 24-pin SSOP package, making it suitable for space-constrained applications.

Connectivity is a key feature of this energy measurement processor. It includes a UART interface for easy communication with external microcontrollers or other host devices. Additionally, its on-chip EEPROM enables storage of calibration coefficients and system parameters, which are vital for maintaining measurement accuracy over the product's lifespan.

With its integrated real-time clock (RTC) and temperature sensor, the 78M6613-IMR/F/PE1 can timestamp energy data and perform temperature compensation, ensuring reliable and consistent performance under varying environmental conditions.

Overall, the 78M6613-IMR/F/PE1 from Maxim Integrated is a robust and sophisticated solution for designers looking to incorporate precise energy measurement capabilities into their products with minimal additional components and a quick time to market.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess