EN
  • EN
  • DE

78P2344JAT-IGTR/F

Part No 78P2344JAT-IGTR/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description 4 CHANNEL ES3/E3/STS-1 LIU W/JAT / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 908439-78P2344JAT-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 78P2344JAT-IGTR/F CAD Model

Description

The 78P2344JAT-IGTR/F is a cutting-edge integrated circuit from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular component is designed to cater to the high demands of telecommunications and networking infrastructure, offering a robust solution for signal conditioning applications.

Key Features

  • High-Performance Signal Conditioning: The 78P2344JAT-IGTR/F is engineered to provide exceptional signal conditioning capabilities, ensuring clear and accurate data transmission even in environments with high levels of interference.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in this product, which operates with minimal power consumption, reducing the overall energy footprint of the systems it is integrated into.
  • Flexibility: Designed with versatility in mind, this IC can be used in a wide range of applications, from simple point-to-point data links to more complex networking equipment.
  • Compact Size: The small form factor of the 78P2344JAT-IGTR/F makes it ideal for use in space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The 78P2344JAT-IGTR/F is highly suitable for a variety of applications within the telecommunications sector, including but not limited to:

  • High-speed network switches and routers
  • Base station infrastructure
  • Optical transport systems
  • Backplane interfaces
  • Fiber-optic modules and transceivers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the 78P2344JAT-IGTR/F is no exception. It is built to meet the stringent requirements of the telecommunications industry, ensuring long-term reliability and performance under a wide range of environmental conditions.

Easy Integration

The device is available in a surface-mount package that is compatible with standard PCB assembly processes, facilitating easy integration into existing and new designs. Its compatibility with industrial temperature ranges also allows for deployment in outdoor and harsh industrial environments.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess