EN
  • EN
  • DE

MAX20030BATMA/V+

Part No MAX20030BATMA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REGULATOR BUCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Package Bulk
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Step-Up (Boost) (1), Linear (LDO) (1)
Number of Outputs 4
Frequency - Switching 220kHz ~ 2.2MHz
Voltage/Current - Output 1 5V
Voltage/Current - Output 2 3.3V
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3.5V ~ 42V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-SWTQFN (7x7)
Base Product Number MAX20030
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1320649-MAX20030BATMA/V+
Ultra Librarian 3D Model Ultra Librarian MAX20030BATMA/V+ CAD Model

Description

Maxim Integrated MAX20030BATMA/V+ Automotive Step-Down Converter

The MAX20030BATMA/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced integrated circuit (IC) is specifically engineered to provide a reliable and efficient power conversion solution for automotive systems, ensuring consistent performance even under the harsh conditions typical of automotive environments.

With its wide input voltage range, the MAX20030BATMA/V+ is capable of operating from a 3.5V to 36V supply, making it versatile for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. The device can handle transient voltages up to 42V, offering additional protection against voltage spikes and surges that are common in automotive electrical systems.

The converter features a fixed 2.1MHz switching frequency, which allows for the use of small external components, reducing the overall footprint and cost of the power supply design. This high-frequency operation also enables fast transient response, which is critical for maintaining stable voltage levels in dynamic load conditions.

Designed with efficiency in mind, the MAX20030BATMA/V+ incorporates a low-resistance on-chip switch, which minimizes power losses and helps maintain a high efficiency across a wide range of load conditions. This efficiency is crucial for reducing thermal stress and increasing the reliability of the system.

The device also includes a range of built-in protection features to safeguard against overcurrent, overtemperature, and undervoltage conditions, ensuring the safety and longevity of both the converter and the systems it powers. Additionally, the MAX20030BATMA/V+ offers a power-good indicator for easy monitoring of the power system's health and performance.

Available in a compact, thermally enhanced TDFN package, the MAX20030BATMA/V+ is designed to meet the space constraints of modern automotive designs while providing robust performance. Its compliance with automotive quality standards underscores its suitability for critical vehicle applications, making it a trusted choice for automotive engineers and designers.

Overall, the MAX20030BATMA/V+ from Maxim Integrated is a sophisticated solution that combines high efficiency, robust protection features, and a compact design to meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5706 $61.7118
6+ $16.8785 $101.2710
10+ $16.3510 $163.5100
13+ $15.8236 $205.7068
17+ $15.2961 $260.0337
22+ $13.7138 $301.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess