EN
  • EN
  • DE

DG406AZ/883B

Part No DG406AZ/883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 16: 1 28-Pin LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Height 2.54 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 16 µA
Number of Channels 1
Number of Circuits 2
Number of Pins 28
On-State Resistance 60 Ω
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1032897-DG406AZ/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG406AZ/883B CAD Model

Description

The DG406AZ/883B is a high-performance, single 16-channel/dual 8-channel CMOS analog multiplexer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is tailored to meet the stringent requirements of military and aerospace applications, providing a robust solution for complex electronic systems.

Key Features

  • High Signal Integrity: The DG406AZ/883B ensures minimal signal distortion with low on-resistance and low charge injection, making it suitable for precision analog signal switching.
  • Versatility: With its dual-mode configuration, the device can operate as either a single 16-channel or a dual 8-channel multiplexer, offering flexibility in application design.
  • Wide Voltage Range: It operates with a wide analog signal range of ±15V or a single +12V to +30V supply, accommodating a variety of signal levels.
  • Low Power Consumption: The CMOS technology used in the DG406AZ/883B ensures low power dissipation, making it ideal for power-sensitive systems.
  • Enhanced Reliability: The device meets the MIL-STD-883B standard, signifying its capability to withstand harsh environmental conditions and ensuring reliability in mission-critical applications.

Applications

The DG406AZ/883B is engineered for use in systems where high reliability is paramount. It is commonly utilized in:

  • Avionics and military communication systems
  • Data acquisition systems
  • Test equipment and instrumentation
  • Satellite systems
  • Medical equipment

Quality and Performance

With Maxim Integrated's commitment to quality, the DG406AZ/883B is manufactured to the highest standards. It delivers exceptional performance and reliability, ensuring that it meets the rigorous demands of the aerospace and defense industries. The device's MIL-STD-883B certification is a testament to its durability and suitability for high-stakes applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess