EN
  • EN
  • DE

DG406DN+

Part No DG406DN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28PLCC / Analog Multiplexer Single 16:1 28-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 130pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 772635-DG406DN+
Popularity Medium
Supply and Demand Status Limited
Family Name DG406
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DG406DN+ CAD Model

Description

Maxim Integrated's DG406DN+: High-Performance Analog Multiplexer

The DG406DN+ is a state-of-the-art analog multiplexer from Maxim Integrated, renowned for its precision and reliability in signal routing applications. This premium product is designed to cater to the needs of advanced electronic systems, offering superb performance and flexibility. The DG406DN+ is a perfect fit for various applications, including data acquisition systems, communication systems, and medical equipment.

Constructed with cutting-edge CMOS technology, the DG406DN+ features a dual 8-channel configuration, which allows users to select between 16 different analog inputs using a single three-bit binary address. This high degree of integration and the ability to handle multiple signals makes it an efficient solution for complex electronic designs, reducing the need for additional components and saving valuable board space.

One of the key advantages of the DG406DN+ is its low on-resistance, which typically stands at 100 ohms. This low resistance ensures minimal signal distortion and preserves the integrity of the analog data passing through the multiplexer. Additionally, the device boasts a low charge injection, which further contributes to the accuracy of signal processing, making it an ideal choice for precision applications.

The DG406DN+ operates over a wide voltage range of ±15V, or a single supply voltage ranging from 10V to 30V, providing designers with the flexibility to use it in various power environments. Its digital inputs are TTL and CMOS compatible, ensuring easy integration with a broad range of microcontrollers and digital circuits.

Maxim Integrated has also prioritized robustness in the design of the DG406DN+. The device features over-voltage protection at all signal inputs, safeguarding the multiplexer against inadvertent voltage spikes that can occur in harsh electrical environments. Furthermore, the DG406DN+ comes in a compact 28-pin DIP package, which is not only space-efficient but also allows for simple implementation into existing designs without the need for extensive redesign.

In summary, the DG406DN+ from Maxim Integrated is a versatile and high-performing analog multiplexer that meets the rigorous demands of modern electronic systems. Its robust design, combined with low on-resistance, wide voltage range, and ease of use, makes it an exceptional choice for designers looking to enhance their signal routing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess