EN
  • EN
  • DE

DG444CY+T

Part No DG444CY+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 4
Number of Channels 4
Number of Pins 16
Packaging Tape & Reel (TR)
Win Source Part Number 1011611-DG444CY+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG444CY+T CAD Model

Description

The DG444CY+T from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed to provide precision analog signal management. This device is a part of Maxim's renowned DG series, known for their reliability and versatility in various applications such as data acquisition systems, communication systems, and process control.

With its low on-resistance (RON) and low charge injection, the DG444CY+T ensures minimal distortion and attenuation of the analog signal, maintaining signal integrity and quality. The switch operates over a wide analog signal range, making it suitable for multiplexing and demultiplexing applications, as well as for use as a signal gating device.

The DG444CY+T is designed to work with dual power supplies ranging from ±4.5V to ±20V, or a single supply between 9V and 40V. This flexibility in supply voltage makes it easy to integrate into various system designs without the need for additional voltage regulation components. The switch also features fast switching times, with a typical turn-on time of 120ns and turn-off time of 80ns, enabling efficient signal routing with minimal delay.

For enhanced durability and performance, the DG444CY+T is characterized for operation over the extended industrial temperature range of -40°C to +85°C. This ensures reliable operation even in harsh environmental conditions. The device is offered in a compact 16-pin SOIC package, which is ideal for space-constrained applications while providing robustness and ease of integration onto a PCB.

Maxim Integrated's commitment to quality is evident in the DG444CY+T, which includes built-in ESD protection and latch-up immunity, safeguarding the device from electrostatic discharges and unexpected voltage spikes. This protection is crucial for maintaining the longevity and reliability of the switch, particularly in sensitive electronic applications.

In summary, the DG444CY+T analog switch from Maxim Integrated is a versatile and robust component, ideal for designers who require a reliable solution for precision analog signal routing. Its wide voltage range, fast switching, low distortion, and high-temperature operation make it a top choice for demanding industrial and communication applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess