EN
  • EN
  • DE

MH68HC12BL16

Part No MH68HC12BL16
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 228650-MH68HC12BL16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MH68HC12BL16 CAD Model

Description

The MH68HC12BL16 is a high-performance microcontroller unit (MCU) from ON Semiconductor that is designed to cater to the demanding needs of automotive and industrial applications. This sophisticated MCU is part of the HC12 family, which is renowned for its integration of a rich set of peripherals and its efficient processing capabilities.

Key Features

  • Advanced CPU: At the heart of the MH68HC12BL16 is a 16-bit CPU12 central processing unit, which is designed to deliver exceptional computing power and efficiency, making it ideal for handling complex algorithms and control tasks.
  • Memory: The device comes equipped with 16KB of on-chip EEPROM, providing ample space for program storage and data retention without the need for external memory components. This on-chip memory is also highly reliable and ensures data security even during unexpected power-down scenarios.
  • Digital and Analog Peripherals: A comprehensive suite of peripherals, including multiple timer channels, digital I/O ports, and an analog-to-digital converter (ADC), provides the flexibility to interface with a wide array of sensors and actuators.
  • Communication Interfaces: The MH68HC12BL16 supports various communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling seamless data exchange with other electronic components and systems.
  • Robust Design: With its robust design, the MCU is capable of operating under harsh conditions, featuring a wide operating temperature range and protection against voltage transients, which is critical for automotive and industrial environments.

Applications

The versatility of the MH68HC12BL16 makes it suitable for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, body electronics, and in-vehicle networking. It is also well-suited for industrial control systems, home automation, and other embedded systems that require a reliable and powerful MCU.

Conclusion

The MH68HC12BL16 from ON Semiconductor is a robust, feature-rich MCU that offers the perfect blend of performance, memory, and peripheral integration. It is designed to meet the stringent requirements of modern automotive and industrial applications, ensuring reliability and efficiency in the most challenging environments. With its advanced features and flexible interfacing options, the MH68HC12BL16 stands out as a top choice for designers looking to develop sophisticated control systems.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Shindengen
Lowest to $0.2021

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess