EN
  • EN
  • DE

JM38510/33001B2A

Part No JM38510/33001B2A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54F00 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922398-JM38510/33001B2A
Ultra Librarian 3D Model Ultra Librarian JM38510/33001B2A CAD Model

Description

The JM38510/33001B2A is a high-reliability integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the esteemed JM38510 series, which is known for its robust performance in demanding applications. The JM38510/33001B2A is designed to meet the stringent requirements of military and aerospace industries, providing reliable operation under extreme environmental conditions.

Key Features

  • Quality and Reliability: Manufactured to the highest standards, this component is MIL-STD-883 certified, ensuring top-notch quality and reliability for mission-critical applications.
  • Temperature Range: The device is capable of operating over a wide temperature range, making it suitable for various harsh environments.
  • Durable Packaging: It is provided in a durable package that protects the device against mechanical stress and environmental factors.
  • Electrical Performance: The JM38510/33001B2A boasts excellent electrical characteristics that provide stable and efficient performance.

Applications

Due to its high reliability and robustness, the JM38510/33001B2A is ideal for use in a variety of critical applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications

Technical Specifications

The JM38510/33001B2A is characterized by its specific technical specifications which are designed to meet the rigorous demands of its intended applications. For detailed technical data, please refer to the official Texas Instruments datasheet for this product.

Ordering and Availability

Texas Instruments provides comprehensive support for ordering and ensuring the availability of the JM38510/33001B2A. Customers can obtain this product through Texas Instruments' official distribution channels, with the assurance of authenticity and quality that comes with purchasing directly from the manufacturer or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $164.6790 $164.6790
2+ $159.1897 $318.3794
3+ $142.7218 $428.1654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess