EN
  • EN
  • DE

DS1000M-500

Part No DS1000M-500
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 500NS 8DIP / Active Tapped Delay Line 5 TAP 1-IN 100ns ABS 500ns MAX 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 100ns
Tap Increment 100ns
Available Total Delays 500ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 772848-DS1000M-500
Popularity Medium
Supply and Demand Status Limited
Family Name DS1000
Introduction Date March 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1000M-500 CAD Model

Description

    

    The DS1000M-500 is a highly flexible and programmable silicon delay line product from Maxim Integrated, offering a reliable solution for timing adjustments in digital circuits. This innovative component is designed to provide precise, repeatable delays that are immune to voltage and temperature variations.  

  

    The DS1000M-500 series features programmable delay lines with five user-selectable taps, each providing a fixed delay increment of 500 picoseconds. This allows for a total delay range from 500 picoseconds to 2.5 nanoseconds, making it an ideal choice for fine-tuning the timing of digital signals in a wide array of applications, from signal processing to automated test equipment.  

  

    With a supply voltage range of 4.75V to 5.25V, the DS1000M-500 operates efficiently across various levels of power supply, ensuring consistent performance. The device is also characterized for operation from -40°C to +85°C, making it suitable for use in environments with extreme temperatures.  

  

    The DS1000M-500's small 8-pin SO package allows for a compact footprint on printed circuit boards, providing designers with more space for other critical components. Its surface-mount design simplifies the assembly process and is conducive to modern, automated manufacturing techniques.  

  

    Key features of the DS1000M-500 include:    

          
  • Five programmable taps for precise delay adjustments
  •       
  • Fixed delay increments of 500ps per tap
  •       
  • Operating voltage range of 4.75V to 5.25V
  •       
  • Temperature range of -40°C to +85°C for high reliability
  •       
  • Compact 8-pin SO package for space-saving design
  •     
  

  

    Whether you're designing high-speed communication systems, synchronizing digital signals, or implementing delay lines in timing-critical applications, the DS1000M-500 from Maxim Integrated provides the precision, reliability, and flexibility required to meet the stringent demands of modern electronic systems.  

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9699 $59.6388
29+ $4.0778 $118.2562
44+ $3.9505 $173.8220
61+ $3.8231 $233.2091
79+ $3.6955 $291.9445
105+ $3.3132 $347.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess