EN
  • EN
  • DE

DS1000S-75

Part No DS1000S-75
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253362-DS1000S-75
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1000S-75 CAD Model

Description

The DS1000S-75 is a highly versatile and reliable Silicon Delay Line product from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This delay line is designed to provide precise and stable delays for digital signals, making it an essential component in a wide range of electronic applications.

Key Features

  • Programmable Delays: The DS1000S-75 offers five equally spaced delays ranging from 5ns to 500ns, allowing designers to fine-tune the timing of digital signals with precision.
  • High-Speed Operation: With the capability to operate up to 100MHz, this delay line is suitable for high-speed applications, ensuring that signal integrity is maintained even at fast operating speeds.
  • Low-Power CMOS Technology: Utilizing CMOS technology, the DS1000S-75 is not only power-efficient but also ensures a reliable performance with minimal power consumption.
  • Wide Operating Temperature Range: The device is designed to function effectively across a broad temperature range from -40°C to +85°C, suitable for various challenging environments.
  • Voltage Flexibility: It operates at a wide voltage range of 4.75V to 5.25V, providing designers with flexibility in different system voltage environments.

Applications

The DS1000S-75 is ideal for use in a multitude of applications where timing precision is critical. These include:

  • Disk Drives
  • Embedded Systems
  • Signal Processing
  • Industrial Controllers
  • Telecommunications

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality, and the DS1000S-75 is no exception. It undergoes rigorous testing and validation to ensure that it meets the stringent requirements for industrial and commercial use. Customers can trust in the reliability and performance of the DS1000S-75 to meet their circuit design needs.

Easy Integration

The DS1000S-75 comes in a compact, surface-mountable SOIC package, making it easy to integrate into various PCB designs. Its standard pin configuration simplifies the design process, enabling a straightforward implementation into existing and new systems.

With its combination of features, the DS1000S-75 from Maxim Integrated stands out as a superior choice for designers looking to incorporate reliable timing solutions into their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5204 $59.8468
40+ $2.8887 $115.5480
62+ $2.7983 $173.4946
86+ $2.7082 $232.9052
111+ $2.6178 $290.5758
148+ $2.3470 $347.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess