EN
  • EN
  • DE

DS1010S-400

Part No DS1010S-400
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 400NS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Number of Taps/Steps 10
Function Nonprogrammable
Delay to 1st Tap 40ns
Tap Increment 40ns
Available Total Delays 400ns
Number of Independent Delays 1
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number DS1010
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 710025-DS1010S-400
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1010S-400 CAD Model

Description

Maxim Integrated's DS1010S-400 Silicon Delay Line

The DS1010S-400 is a highly versatile and reliable silicon delay line product from Maxim Integrated, designed to provide a precise and stable propagation delay. This compact and efficient component is ideal for timing adjustment in various digital circuits, ensuring synchronization and enhancing system performance.

Key Features

  • Adjustable Delay Times: The DS1010S-400 offers 5 equally spaced taps, providing increments of 80 nanoseconds up to a total delay of 400 nanoseconds, allowing designers to fine-tune the timing within their circuits with ease.
  • High Precision: With an accuracy of ±5% or 2ns (whichever is greater) at 5V, 25°C, this delay line ensures reliable timing for critical applications.
  • Wide Operating Range: It functions effectively across a broad voltage range of 4.75V to 5.25V and a temperature range of 0°C to 70°C, catering to a variety of environments and conditions.
  • Low Power Consumption: The DS1010S-400 is designed to be energy-efficient, which is crucial for portable and battery-operated devices.
  • Easy Integration: Available in a standard 14-pin SOIC package, it is easy to integrate into existing designs without requiring significant board space or reconfiguration.

Applications

The DS1010S-400 is suitable for a wide range of applications, including but not limited to:

  • Signal Processing Delay Lines
  • Timing Adjustment in Digital Logic Circuits
  • Microprocessor System Timing
  • Network Synchronization
  • Waveform Generation

Maxim Integrated’s commitment to quality and performance is evident in the DS1010S-400 silicon delay line. Its precise delay capabilities, coupled with its robustness and ease of use, make it an excellent choice for engineers and designers looking to optimize the timing and synchronization of their electronic systems. Whether used in communication infrastructure, data processing units, or consumer electronics, the DS1010S-400 stands out as a reliable and efficient solution for managing signal timing challenges.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5209 $63.1254
14+ $8.6326 $120.8564
21+ $8.3628 $175.6188
29+ $8.0931 $234.6999
37+ $7.8233 $289.4621
50+ $7.0140 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess