The DS1013S-100+ is a high-quality timing chip manufactured by Maxim Integrated, designed to provide precise delay timing for electronic circuits. This silicon delay line chip offers a series of tapped delay lines with increments of 100 nanoseconds, making it an ideal component for timing adjustments in digital systems.
Key Features
- Delay Accuracy: The DS1013S-100+ boasts a delay accuracy of ±5% or ±2ns, whichever is greater, ensuring reliable and consistent performance in timing-critical applications.
- Temperature Stability: With a temperature coefficient of 0.35ns/°C, the device maintains its timing precision across a wide temperature range, making it suitable for use in varying environmental conditions.
- Low Voltage Operation: Operating at a voltage range of 4.75V to 5.25V, the DS1013S-100+ is compatible with standard 5V systems, providing flexibility in design and integration.
- Versatile Applications: This timing chip is perfect for use in applications such as microprocessor systems, digital signal processing, and network synchronization, among others.
- Package Options: The DS1013S-100+ is available in a 14-pin SOIC package, offering a compact solution for space-constrained applications while ensuring easy mounting onto PCBs.
Technical Specifications
Parameter
Value
Number of Taps
5
Delay per Tap
100ns
Total Delay
500ns
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
The DS1013S-100+ from Maxim Integrated is a robust and reliable solution for designers looking to incorporate precise delay lines in their electronic designs. With its high accuracy, temperature stability, and low voltage operation, it stands as a versatile choice for a multitude of timing applications.