EN
  • EN
  • DE

TNETV2665FIBZWT4

Part No TNETV2665FIBZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / TMS320DM647/TMS320DM648 DIGITAL MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797707-TNETV2665FIBZWT4
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2665
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665FIBZWT4 CAD Model

Description

The TNETV2665FIBZWT4 is a cutting-edge integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to cater to the advanced needs of modern telecommunication systems, offering a robust solution for network infrastructure and other related applications.

Key Features

  • High-Performance Processing: Equipped with powerful processing capabilities, the TNETV2665FIBZWT4 is capable of handling complex algorithms and tasks, ensuring efficient and reliable operation within telecommunication networks.
  • Energy Efficiency: This IC is designed with energy efficiency in mind, helping to reduce operational costs and the environmental impact of the devices it powers.
  • Advanced Connectivity: The TNETV2665FIBZWT4 supports a range of connectivity options, enabling seamless integration with various network components and ensuring compatibility with current and future telecommunication standards.
  • Robust Security Features: Security is a critical aspect of telecommunications, and this product incorporates several features to protect data and prevent unauthorized access.

Applications

The TNETV2665FIBZWT4 is versatile and can be used in multiple applications within the telecommunications sector. It is particularly well-suited for:

  • Network Routers and Switches
  • Wireless Base Stations
  • VoIP Systems
  • Broadband Access Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TNETV2665FIBZWT4 is built to meet high standards, ensuring that it performs consistently over its intended lifespan, even in demanding conditions.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation for the TNETV2665FIBZWT4, including datasheets, application notes, and design resources, directly through the Texas Instruments website.

Ordering Information

The TNETV2665FIBZWT4 is available for order through Texas Instruments' distribution network. For pricing, availability, and additional information, customers can contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess