EN
  • EN
  • DE

DS1023S-200+

Part No DS1023S-200+
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Active Programmable Delay Line 1-IN 2ns ABS 510ns MAX 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Height 2.35 mm
Lead Free Yes
Length 10.5 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 16
Number of Taps 256
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Weight 473.692182 mg
Width 7.6 mm
Win Source Part Number 1015738-DS1023S-200+
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1023S-200+ CAD Model

Description

The DS1023S-200+ is a state-of-the-art programmable delay line manufactured by Maxim Integrated, a company renowned for its innovative and high-quality integrated circuits. This device is specifically designed to meet the stringent requirements of timing and synchronization in complex digital systems. It is a versatile component that can be used in a variety of applications, including signal processing, communication systems, and embedded controls.

Key Features

  • Programmable Delay: The DS1023S-200+ offers a precise, digitally programmable delay range that can be adjusted in 5ns increments up to a maximum of 1023ns, providing users with the flexibility to fine-tune timing for specific applications.
  • High-Speed Operation: With an ability to operate at speeds of up to 200MHz, this delay line is suitable for high-speed signal processing tasks, ensuring minimal signal degradation and high throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1023S-200+ requires minimal power, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Stable and Reliable: Maxim Integrated's commitment to quality means that the DS1023S-200+ is built to offer stable performance over a wide range of temperatures and has been rigorously tested for reliability.
  • Compact Surface Mount Package: The device comes in a small, surface-mount SO package, which allows for efficient use of PCB space and is compatible with automated assembly processes.

Applications

The DS1023S-200+ is an ideal component for a broad range of applications, including:

  • Adjustable timing elements in digital circuits
  • Delay lines in signal processing applications
  • Skew adjustment in clock distribution networks
  • Waveform generation and timing adjustment in test equipment

Technical Specifications

ParameterValue Delay Range0 to 1023ns Delay Steps5ns increments Operating FrequencyUp to 200MHz Operating Temperature-40°C to +85°C Package TypeSO

With its robust design and precise delay control, the DS1023S-200+ from Maxim Integrated is an excellent choice for engineers looking to optimize the timing characteristics of their digital systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4665 $50.9330
5+ $20.8956 $104.4780
8+ $20.2426 $161.9408
11+ $19.5896 $215.4856
14+ $18.9366 $265.1124
18+ $16.9777 $305.5986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess