EN
  • EN
  • DE

DS1075Z-801

Part No DS1075Z-801
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DL FX FREQ 801MHZ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Oscillator, Fixed Frequency (Dual)
Frequency 801MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 35mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 203354-DS1075Z-801
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1075Z-801 CAD Model

Description

The DS1075Z-801 is a versatile, programmable oscillator from Maxim Integrated, designed for a wide range of applications that require a stable and flexible clock source. This innovative component is part of the EconOscillator™ family, which is renowned for its ability to reduce external component count, thereby simplifying design and lowering system costs.

Featuring a user-programmable frequency range from 4.8kHz to 133MHz, the DS1075Z-801 offers exceptional flexibility for designers. It achieves this through an integrated, programmable divider and a multiphase output, which allows for fine-tuning of the frequency to meet specific application requirements. The device can be programmed through a simple 2-wire (I²C-compatible) serial interface, enabling dynamic frequency changes on-the-fly.

The DS1075Z-801 provides a stable frequency output that is highly resistant to temperature and supply voltage variations, ensuring reliable operation under diverse conditions. This oscillator operates from a single +3.3V supply and is characterized for operation over the full industrial temperature range (-40°C to +85°C), making it suitable for industrial applications.

In addition to its primary programmable output, the DS1075Z-801 features a fixed 32kHz output, which can be used as a watch crystal replacement. This fixed output is ideal for real-time clock (RTC) applications, where a consistent and precise time base is crucial.

Maxim Integrated has packaged the DS1075Z-801 in an 8-pin SOIC, ensuring compatibility with standard surface mount technology (SMT) processes. This compact form factor, combined with its low power consumption, makes the DS1075Z-801 an excellent choice for portable devices, telecommunications, computing, and consumer electronics where space and power are at a premium.

Overall, the DS1075Z-801 programmable oscillator exemplifies Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that empower designers to create more efficient and advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess