EN
  • EN
  • DE

DS1077LZ-50+

Part No DS1077LZ-50+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL FX FREQ PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Tube
Type Oscillator, Fixed Frequency (Dual)
Frequency 6.09kHz ~ 50MHz
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 20mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714078-DS1077LZ-50+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1077
Introduction Date November 07, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS1077LZ-50+ CAD Model

Description

Maxim Integrated DS1077LZ-50+ Programmable Oscillator

The DS1077LZ-50+ is a versatile, programmable silicon oscillator that provides a low-cost solution for generating system clocks. Manufactured by Maxim Integrated, this oscillator is part of the EconOscillator™ family and is designed to replace traditional crystal oscillators, ceramic resonators, and discrete clock circuits with a programmable integrated device.

Featuring a frequency range from 4.9kHz to 133MHz, the DS1077LZ-50+ is highly flexible and can be used in a wide array of applications, including microprocessors, graphics/video cards, set-top boxes, USB interfaces, and networking. Its programmability allows for precise frequency selection and fine-tuning, which can be easily achieved through an I²C interface.

The device operates from a single +3.3V or +5V power supply, making it suitable for various digital systems. The low-power consumption of the DS1077LZ-50+ makes it an ideal choice for battery-powered and portable devices, where power efficiency is critical.

One of the standout features of the DS1077LZ-50+ is its built-in frequency dividers and multiplier stages, which enable the user to generate two non-overlapping, programmable square-wave outputs at the same time. This dual-output capability is particularly useful for systems that require multiple clock frequencies that are related to each other.

For designers concerned about system stability, the DS1077LZ-50+ offers excellent reliability. It is not only resistant to shock and vibration but also eliminates the need for external load capacitors, thus reducing the overall component count and potential points of failure within the system.

The DS1077LZ-50+ comes in a compact 8-pin SO package, which is ideal for space-constrained applications. Additionally, it is fully RoHS compliant, ensuring adherence to environmental standards and regulations.

With its combination of programmability, stability, and ease of integration, the Maxim Integrated DS1077LZ-50+ programmable oscillator is an excellent choice for engineers and designers looking to streamline their clock generation schemes with a reliable and flexible component.

You May Also Be Interested in

Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess