EN
  • EN
  • DE

DS1083LR-U+

Part No DS1083LR-U+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CLOCK MOD SS 3.3V TSOT23-6 / LCD Panels Spread Spectrum Clock Modulator IC 134MHz 1 Output TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
PLL Yes
Main Purpose LCD Panels
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 134MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number DS1083L
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS1083LR-U+,2156-DS1083LR-U+,Q11713376
Standard Package 1
Win Source Part Number 1027982-DS1083LR-U+
Ultra Librarian 3D Model Ultra Librarian DS1083LR-U+ CAD Model

Description

The DS1083LR-U+ is a versatile, low-jitter, spread-spectrum clock generator that offers a flexible solution for systems requiring reliable clock generation with EMI (Electromagnetic Interference) reduction capabilities. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is designed to enhance system performance and reliability in a broad range of applications.

Key Features

  • Spread Spectrum Clock Generation: The DS1083LR-U+ employs spread spectrum technology to reduce EMI, which can significantly improve the electromagnetic compatibility of the end product.
  • Wide Frequency Range: This device supports a wide frequency range, making it suitable for a variety of applications, including computing, consumer electronics, and industrial systems.
  • Low Jitter Performance: With its low jitter characteristics, the DS1083LR-U+ ensures high-quality signal integrity, which is crucial for maintaining system stability and performance.
  • Programmable: Users can program the output frequency and modulation rate through a serial interface, providing design flexibility and ease of integration.
  • Single Power Supply: The device operates from a single 3.3V power supply, simplifying the power design of the system.
  • Compact Package: Available in a small 10-pin µMAX package, the DS1083LR-U+ is suitable for space-constrained applications.

Applications

The DS1083LR-U+ is ideal for use in a range of electronic systems where noise reduction and flexible clock generation are required. Typical applications include:

  • Desktop and Notebook Computers
  • Consumer Electronics such as HDTVs and DVD Players
  • Networking Equipment like Routers and Switches
  • Industrial Control Systems
  • Telecommunications Infrastructure

Conclusion

Maxim Integrated's DS1083LR-U+ is a powerful clock generator that offers designers the ability to reduce EMI through spread spectrum clocking, while maintaining system performance with low jitter and a wide frequency range. Its programmability and small form factor make it an excellent choice for a multitude of modern electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess