EN
  • EN
  • DE

DS1086LU-21D+

Part No DS1086LU-21D+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8-USOP  /  Spread Spectrum Clock Generator IC 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Series EconOscillator™
Package Tube
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1086L
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-DS1086LU-21D+,2156-DS1086LU-21D+,MAXMAXDS1086LU-21D+
Standard Package 300
Win Source Part Number 1056000-DS1086LU-21D+
Ultra Librarian 3D Model Ultra Librarian DS1086LU-21D+ CAD Model

Description

Maxim Integrated DS1086LU-21D+ Programmable Oscillator

The DS1086LU-21D+ is a versatile and programmable oscillator from Maxim Integrated, designed to offer a high degree of flexibility and precision for a wide range of applications. This innovative component is capable of generating frequencies from 260kHz to 133MHz without the need for external resistors or capacitors, simplifying the design process and reducing the overall component count in your circuit.

At the heart of the DS1086LU-21D+ is Maxim's proprietary Spread-Spectrum EconOscillator™ technology, which allows for frequency adjustment over a wide range with a simple serial interface. This feature is particularly useful for reducing electromagnetic interference (EMI), making the device an excellent choice for applications where EMI compliance is critical, such as telecommunications, networking, and consumer electronics.

The oscillator's frequency is programmable through an I²C-compatible serial interface, enabling on-the-fly adjustments without the need for hardware modifications. This programmability is essential for systems that require dynamic frequency management or need to operate at multiple frequency points.

Additionally, the DS1086LU-21D+ offers a spread-spectrum feature that can be enabled or disabled according to the needs of the application. When activated, this feature modulates the output frequency to further minimize EMI, which is particularly beneficial in densely packed PCBs where signal integrity can be a concern.

With its 3.3V supply voltage and low power consumption, the DS1086LU-21D+ is also an energy-efficient choice for portable and battery-operated devices. Its compact 8-pin µSOP package makes it suitable for space-constrained applications, ensuring that it can be integrated into designs without requiring significant board real estate.

In summary, the Maxim Integrated DS1086LU-21D+ programmable oscillator is a high-performance, flexible solution for generating precise frequencies while minimizing EMI. Its ease of use, combined with its power efficiency and small form factor, makes it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess