EN
  • EN
  • DE

ICM7242MJA

Part No ICM7242MJA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 8-BIT BINARY, PROGRAMMABLE, RC T / Counter/Timer Circuit (CTC), Binary IC 3MHz ~ 15MHz 8-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Counter/Timer Circuit (CTC), Binary
Count 1 ~ 128
Frequency 3MHz ~ 15MHz
Voltage - Supply 2V ~ 16V
Current - Supply 340 µA
Temperature Range - Operating -20°C ~ 85°C
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Mounting Type Through Hole
Base Product Number ICM7242
Standard Package 50 pcs
ECCN OBSOLETE
Win Source Part Number 920797-ICM7242MJA
Ultra Librarian 3D Model Ultra Librarian ICM7242MJA CAD Model

Description

Maxim Integrated ICM7242MJA Product Overview

The ICM7242MJA from Maxim Integrated is a highly reliable, long-duration programmable timer designed to meet the needs of a wide range of applications. This versatile device is capable of producing accurate and consistent time delays or frequencies. The ICM7242MJA is particularly well-suited for use in industrial control systems, instrumentation, and other applications where precise timing is crucial.

Key Features

  • Programmable Timing: The ICM7242MJA allows users to program the desired time delays or frequencies, offering a high degree of flexibility for various applications.
  • Wide Timing Range: This device can generate delays from microseconds to hours, making it suitable for a variety of tasks that require precise timing adjustments.
  • High Accuracy: With its stable oscillator and precision components, the ICM7242MJA ensures high timing accuracy and stability over temperature and voltage variations.
  • Multiple Operating Modes: The timer can operate in monostable or astable modes, providing either a single output pulse or a continuous square wave output, respectively.
  • Low Power Consumption: Designed for energy efficiency, the ICM7242MJA consumes minimal power, which is essential for battery-powered or energy-sensitive systems.
  • Robust Package: The device comes in a reliable 8-pin CERDIP package, ensuring durability and ease of integration into a wide range of circuit designs.

Applications

The ICM7242MJA's programmability and precision make it an ideal choice for numerous applications, including:

  • Industrial controls and automation systems
  • Timing elements in communication equipment
  • Delay timers in safety and security systems
  • Precision pulse generation for instrumentation
  • Process control timers
  • Consumer electronics

Maxim Integrated's ICM7242MJA programmable timer is engineered to deliver consistent performance and reliability, ensuring that your systems operate with the precision and efficiency required for today's demanding applications. With its user-friendly programmability and robust feature set, the ICM7242MJA is a top choice for designers seeking a high-quality timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess