EN
  • EN
  • DE

DS1091LUA-172/V+T

Part No DS1091LUA-172/V+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Industry's Only 3V All-Silicon Center Spread Clock Generator to Reduce EMI in the Automotive Temperature Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Win Source Part Number 973538-DS1091LUA-172/V+T
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-172/V+T CAD Model

Description

The DS1091LUA-172/V+T is a versatile, low-jitter, spread-spectrum clock oscillator designed and manufactured by Maxim Integrated. This high-performance component is engineered to enhance system performance by reducing electromagnetic interference (EMI) in electronic systems. It is particularly suitable for applications where noise reduction is critical, such as in computing, consumer electronics, and telecommunications equipment.

Key Features

  • Spread Spectrum Clock Output: The device employs spread-spectrum technology to distribute the energy of the fundamental frequency over a wider bandwidth, thereby reducing EMI at any single frequency.
  • Frequency Range: The DS1091LUA-172/V+T operates at a frequency of 172MHz, making it suitable for high-speed applications.
  • Low Jitter: The device provides low clock jitter, which is essential for maintaining signal integrity in high-speed communication and ensuring reliable operation of digital circuits.
  • Supply Voltage: It operates with a supply voltage of 3.3V, which is a common voltage level for many digital systems, ensuring compatibility with a wide range of applications.
  • Package: The oscillator is available in an 8-pin µSOP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the DS1091LUA-172/V+T is designed to perform reliably in a variety of environments.

Applications

The DS1091LUA-172/V+T is an ideal choice for use in a range of applications where minimizing EMI is important. These include:

  • Computing systems such as servers, desktops, and laptops
  • Consumer electronics including gaming consoles, TVs, and audio equipment
  • Networking equipment like routers, switches, and modems
  • Telecommunication systems including base stations and networking hardware

Maxim Integrated's commitment to quality ensures that the DS1091LUA-172/V+T meets the stringent requirements of modern electronic systems, offering designers a reliable and effective solution for managing clock signals and EMI challenges.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess