EN
  • EN
  • DE

MAX3634ETM+

Part No MAX3634ETM+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description Burst Mode Clock Phase Aligner 1244.16Mbps 3.3V 48-Pin TQFN EP / IC CLOCK PHASE ALIGNER GPON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
PLL No
Main Purpose GPON Optical Line Terminal (OLT) Receivers
Input LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 155.52MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 786015-MAX3634ETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3634
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX3634ETM+ CAD Model

Description

Maxim Integrated's MAX3634ETM+ Precision Clock Multiplier

The MAX3634ETM+ is a high-performance precision clock multiplier from Maxim Integrated that is designed to meet the rigorous demands of communication and networking infrastructure. This advanced IC is a critical component for systems requiring low-jitter, high-frequency clock signals, such as SONET/SDH, Gigabit Ethernet, and other high-speed data communication protocols.

At the heart of the MAX3634ETM+ lies a phase-locked loop (PLL) circuit that generates a stable, high-frequency clock output from a low-frequency reference input. The device's ability to lock onto a reference clock and produce a multiplied output makes it ideal for synchronizing data transfers and ensuring signal integrity across complex digital systems.

The MAX3634ETM+ supports a wide range of output frequencies, making it a versatile solution for various applications. The device is characterized by its excellent jitter performance, which is critical for maintaining the quality of high-speed signals. Low jitter ensures that the timing of the clock signal remains precise, reducing the likelihood of data errors and improving overall system reliability.

Key features of the MAX3634ETM+ include:

  • Low-jitter, high-frequency clock multiplier functionality, essential for high-speed data communications.
  • Flexible reference clock input range, accommodating various system requirements.
  • Programmable output frequency, allowing for customization to specific application needs.
  • Compact 48-pin TQFN package, suitable for space-constrained applications.
  • Industrial temperature range support, ensuring reliable operation in challenging environments.

Engineers and system designers can leverage the MAX3634ETM+ to improve the performance and reliability of their communication systems. Its high level of integration simplifies design complexity and accelerates time-to-market for products requiring precise clock generation and distribution.

Whether you are building network switches, routers, or data conversion systems, the MAX3634ETM+ offers a robust and reliable clocking solution that will help maintain signal integrity and synchronize data transfers across your digital infrastructure.

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess