EN
  • EN
  • DE

DS1099U-WA+

Part No DS1099U-WA+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC OSCILLATOR DUAL LOW-FRQ 8USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Generator IC 2Hz, 1.048MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Maxim Integrated
Series EconOscillator™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name DS1099
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869337-DS1099U-WA+
Ultra Librarian 3D Model Ultra Librarian DS1099U-WA+ CAD Model

Description

The DS1099U-WA+ is a versatile, low-power, programmable waveform generator from Maxim Integrated, designed to meet a wide range of applications requiring complex waveforms and precise frequency control. This innovative component is an ideal solution for generating non-rectangular waveforms, making it a perfect choice for applications such as voltage-controlled oscillators, clocks, and resonators.

Key Features

  • Programmable Frequency: The DS1099U-WA+ offers a wide frequency range that can be programmed via a two-wire serial interface, allowing users to tailor the output to their specific needs.
  • Spread-Spectrum Capability: With its spread-spectrum modulation feature, this device can help to reduce electromagnetic interference (EMI), enhancing system performance in sensitive applications.
  • Low Power Consumption: Designed for energy efficiency, the DS1099U-WA+ operates with a low supply current, making it suitable for battery-powered devices.
  • Flexible Voltage Operation: This component supports a broad supply voltage range, accommodating various system designs without the need for additional voltage regulation.
  • High Precision: The DS1099U-WA+ is engineered for high precision and stability, ensuring consistent waveform output over temperature and voltage variations.

Applications

  • Communication Systems
  • Consumer Electronics
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

Parameter Value
Package/Case MicroSOP-10
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 5.5V
Frequency Range Programmable

Combining functionality with ease of use, the DS1099U-WA+ from Maxim Integrated is a top choice for designers seeking a reliable waveform generator. Its programmable nature and low-power operation make it a versatile component for a multitude of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess