The DS1100-20 is a high-quality delay line product from Maxim Integrated, designed to provide precise timing adjustments in digital circuits. This versatile component is part of the DS1100 series, which offers a range of fixed-tap delay lines suitable for a variety of applications, including signal processing, wave shaping, and timing adjustment in digital systems.
Key Features
- 5-Tap Silicon Delay Line: The DS1100-20 features five equally spaced taps, providing multiple delayed outputs from a single input signal.
- 100ns Delay Per Tap: Each tap delays the input signal by 100 nanoseconds, allowing for precise timing adjustments up to a total of 500 nanoseconds.
- 3.3V or 5V Supply Voltage: The device operates on a supply voltage of either 3.3V or 5V, making it compatible with a wide range of digital logic levels.
- Low Power Consumption: The DS1100-20 is designed for low power operation, which is essential for power-sensitive applications.
- High Reliability: Built with Maxim Integrated’s commitment to quality, this delay line offers high reliability and performance consistency.
Applications
The DS1100-20 is ideal for use in various digital applications where timing precision is crucial. Common uses include:
- Deskew of parallel data signals
- Timing adjustments in digital circuits
- Signal synchronization and wave shaping
- Network switch and router delay lines
Technical Specifications
Parameter
Value
Number of Taps
5
Delay per Tap
100ns
Total Delay
500ns
Supply Voltage
3.3V or 5V
Operating Temperature Range
-40°C to +85°C
With its robust design and precise delay control, the DS1100-20 from Maxim Integrated is an excellent choice for engineers who require a reliable solution for timing adjustments in their digital designs.