The DS1100-60 is a high-quality, 5-tap silicon delay line product designed and manufactured by Maxim Integrated. This innovative component provides a nominal delay of 60ns per tap, which is programmable for a range of applications that require precise timing adjustments. The DS1100-60 is part of a series that offers various fixed-tap delays, making it a versatile solution for designers and engineers.
Key Features
- Programmable Delay: With five equally spaced taps, the DS1100-60 offers users the ability to program the delay from 0ns to 300ns in 60ns increments.
- High Precision: The delay line provides a stable and precise delay, which is vital for timing-critical applications, with a tolerance as low as ±5% at 25°C.
- Low Power Consumption: The device operates with a low power supply voltage ranging from 4.75V to 5.25V, making it suitable for power-sensitive applications.
- Wide Operating Temperature Range: It can function effectively in a broad temperature range from 0°C to 70°C, ensuring reliability across various environments.
- Space-Saving Package: The DS1100-60 is available in a compact 8-pin (150 mil) SO package, which is ideal for space-constrained applications.
Applications
The DS1100-60 is designed for use in a wide array of applications, including but not limited to:
- Time-Delay Subsystems
- Network Synchronization
- Digital Signal Processing (DSP)
- Edge Detection
- Pulse-Width Modulation (PWM) Circuits
Technical Specifications
Parameter
Value
Number of Taps
5
Nominal Delay per Tap
60ns
Voltage Supply
4.75V to 5.25V
Operating Temperature
0°C to 70°C
Package
8-pin SO
For engineers and designers looking for a reliable and precise delay line, the DS1100-60 from Maxim Integrated is an excellent choice, combining programmability with high performance in a compact form factor.