EN
  • EN
  • DE

DS1100LZ-25+T

Part No DS1100LZ-25+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 25NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 5ns
Available Total Delays 25ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121103-DS1100LZ-25+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-25+T CAD Model

Description

Product Overview: DS1100LZ-25+T from Maxim Integrated

The DS1100LZ-25+T is a high-performance, 5-tap silicon delay line product from Maxim Integrated, designed to provide precise and programmable timing delays. This component is ideal for signal timing adjustments in various digital applications, including networking, communication systems, and embedded control systems.

Key Features

  • Programmable Delay: The DS1100LZ-25+T offers a programmable delay range, allowing for fine-tuning of timing signals to meet specific design requirements.
  • Low-Voltage Operation: It operates at a supply voltage of 3.3V, making it suitable for low-power applications and compatible with modern digital systems.
  • High Precision: The device guarantees a precision delay increment, ensuring reliable and consistent performance across different units.
  • Temperature Stability: The delay line is designed to be stable across a wide temperature range, maintaining its performance even under varying environmental conditions.
  • Compact Package: Housed in a small 8-pin SOIC package, the DS1100LZ-25+T saves valuable board space and is easy to integrate into space-constrained designs.

Applications

The DS1100LZ-25+T is versatile and can be used in a variety of applications, including:

  • Signal synchronization and timing adjustment in digital circuits
  • Skew management in clock distribution networks
  • Edge-triggered applications and pulse-width modulation (PWM) systems
  • Network switches, routers, and other communication equipment
  • Embedded systems requiring precise time delays

Technical Specifications

Below are some of the technical specifications for the DS1100LZ-25+T:

  • Number of Taps: 5
  • Delay Range: Up to 25ns per tap
  • Supply Voltage: 3.3V ±0.3V
  • Operating Temperature: -40°C to +85°C
  • Package: 8-pin SOIC

The DS1100LZ-25+T from Maxim Integrated is a reliable and flexible solution for managing timing in complex digital systems, offering designers a compact, precise, and easy-to-use component for their timing needs.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess