EN
  • EN
  • DE

DS1100Z-100+T&R

Part No DS1100Z-100+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 100NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 20ns
Tap Increment 20ns
Available Total Delays 100ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034257-DS1100Z-100+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100Z-100+T&R CAD Model

Description

The DS1100Z-100+T&R is a high-performance, 5-tap silicon delay line product from Maxim Integrated that offers a reliable solution for timing adjustments in digital circuits. This component is designed to provide precise, programmable delays for clock or data signals, making it an essential part of various electronic systems where timing synchronization is critical.

Key Features

  • Programmable Delays: The device features 5 equally spaced taps, providing multiple delayed outputs from a single input signal. This allows for fine-tuning of timing signals in a circuit.
  • High Precision: Each tap delay is accurate to ±5% or ±2ns, whichever is greater, ensuring precise timing control for high-speed applications.
  • Wide Operating Range: The DS1100Z-100+T&R operates over a frequency range of 0 to 100MHz, making it suitable for a broad spectrum of digital applications.
  • Low Power Consumption: With a 5V ±10% supply voltage, the device maintains low power operation, which is beneficial for energy-sensitive designs.
  • Robust Packaging: Supplied in tape and reel (T&R) format, it is ideal for automated manufacturing processes, ensuring ease of integration into PCB assemblies.

Applications

The DS1100Z-100+T&R is versatile and can be used in various applications, including:

  • Signal Processing
  • Edge Detection
  • Clock Distribution Networks
  • Network Synchronization
  • Computer Peripherals

Technical Specifications

Parameter Value
Number of Taps 5
Frequency Range 0 to 100MHz
Supply Voltage 5V ±10%
Operating Temperature Range -40°C to +85°C
Packaging Tape and Reel (T&R)

Overall, the DS1100Z-100+T&R from Maxim Integrated is a sophisticated timing component that offers designers the flexibility to precisely manage signal timing, enhancing the reliability and performance of digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess