The Maxim Integrated DS1100Z-250 is a highly versatile and reliable 5-tap silicon delay line designed to provide precise timing adjustments for digital signals in a wide range of applications. This product is part of the DS1100 series and offers a fixed delay of 250ns per tap, which is essential for synchronizing events and signal conditioning in complex digital systems.
Key Features
- 5-Tap Silicon Delay Line: The DS1100Z-250 offers five equally spaced delays, which are ideal for timing adjustments, clock distribution, and signal buffering.
- Fixed Delay: Each tap provides a fixed delay of 250ns, ensuring consistent performance for applications that require precise timing.
- Low Voltage Operation: The device operates at a low voltage range of 3.3V ±10%, making it suitable for low-power applications.
- High Reliability: Built with Maxim Integrated's advanced technology, the DS1100Z-250 is designed for high reliability and long service life.
- Surface-Mount Package: The delay line comes in a compact 8-pin SOIC (150 mils) package, which is well-suited for space-constrained applications.
- Wide Operating Temperature: It can operate over an industrial temperature range of -40°C to +85°C, allowing its use in various environmental conditions.
Applications
The DS1100Z-250 delay line is ideal for a variety of applications across different industries. Some of its common uses include:
- Digital signal processing
- Network synchronization
- Skew adjustment
- Clock distribution
- Signal buffering
- Time delay integration
Technical Specifications
Parameter
Value
Number of Taps
5
Delay per Tap
250ns
Operating Voltage
3.3V ±10%
Package Type
8-pin SOIC
Operating Temperature
-40°C to +85°C
The Maxim Integrated DS1100Z-250 is a testament to the company's commitment to providing high-quality, reliable, and precise timing solutions for today's demanding digital environments.