EN
  • EN
  • DE

DS1207-C50

Part No DS1207-C50
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253440-DS1207-C50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1207-C50 CAD Model

Description

The DS1207-C50 from Maxim Integrated is a high-performance, serial real-time clock (RTC) with a built-in temperature-compensated crystal oscillator (TCXO) and crystal. This device is part of Maxim's renowned family of RTCs, offering precision timekeeping capabilities with the added advantage of low-power consumption, making it ideal for a wide range of applications in consumer electronics, industrial, and telecommunications sectors.

Key Features

  • High Accuracy: The DS1207-C50 is designed to provide exceptional timekeeping accuracy with minimal drift over temperature, which is crucial for applications requiring precise timekeeping.
  • Battery Backup: It includes an integrated battery input, allowing for continuous timekeeping in the event of a power loss, ensuring that timekeeping functions are maintained without interruption.
  • Serial Interface: The device communicates via a simple serial interface, facilitating easy integration into existing systems with minimal additional components.
  • Low Power Consumption: Optimized for power-sensitive applications, the DS1207-C50 consumes very little power, which is vital for battery-operated devices.
  • Automatic Leap Year Compensation: With built-in leap year compensation valid up to the year 2100, the DS1207-C50 provides long-term reliability without the need for manual adjustments.

Applications

The versatile nature of the DS1207-C50 makes it suitable for a broad range of applications, including:

  • Portable medical devices
  • Security systems
  • Networking equipment
  • Point-of-sale terminals
  • Consumer electronics

Technical Specifications

The DS1207-C50 operates within a wide temperature range and is available in a compact, surface-mount package. It requires minimal external components, which simplifies design and reduces overall system costs.

For more detailed technical information, datasheets, and support, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Intel
Lowest to $1.5165
Dialog Semiconductor GmbH
Lowest to $4.8972
Diodes Incorporated
Lowest to $0.1143

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess