EN
  • EN
  • DE

PIC16C57C-20I/P

Part No PIC16C57C-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 210026-PIC16C57C-20I/P
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian PIC16C57C-20I/P CAD Model

Description

Microchip Technology PIC16C57C-20I/P Microcontroller

The PIC16C57C-20I/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power, efficiency, and versatility for a wide range of embedded applications. This particular model is part of the renowned PIC16C product family, known for its user-friendly interface and robust instruction set that simplifies programming and implementation.

Operating at a maximum speed of 20 MHz, the PIC16C57C-20I/P offers swift processing capabilities which are essential for time-sensitive tasks and real-time processing requirements. Its EPROM memory allows for simple programming and reprogramming, making it an excellent choice for iterative development processes and prototyping where frequent updates to the firmware might be necessary.

This microcontroller is equipped with a generous 2048x12 bits of EPROM, providing ample space for your application code. Additionally, it features 72 bytes of RAM which contributes to efficient data handling and manipulation. The device also includes 20 I/O pins, giving developers the flexibility to connect a variety of peripherals and to design systems with rich user interfaces and functionality.

The PIC16C57C-20I/P is encapsulated in a 28-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, thus making it easy to integrate into a broad range of printed circuit board designs. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even under harsh environmental conditions.

With its built-in features such as a watchdog timer, power-saving sleep mode, and programmable frequency divider, this microcontroller is engineered to maintain high reliability and to support sophisticated power management strategies. These features, alongside its robust design, make the PIC16C57C-20I/P an ideal choice for applications in the automotive, industrial, consumer electronics, and telecommunication sectors.

To facilitate development, Microchip Technology provides extensive support through their software tools, application notes, and datasheets, ensuring that engineers can maximize the potential of the PIC16C57C-20I/P in their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6567 $77.3134
4+ $31.7186 $126.8744
6+ $30.7265 $184.3590
8+ $29.7355 $237.8840
11+ $28.7445 $316.1895
14+ $25.7715 $360.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess