EN
  • EN
  • DE
  • IT

DS1220AD-100+

Part No DS1220AD-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16KBIT 100NS 24EDIP / NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-EDIP
Win Source Part Number 772914-DS1220AD-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1220AD
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1220AD-100+ CAD Model

Description

Maxim Integrated DS1220AD-100+ Nonvolatile SRAM

The Maxim Integrated DS1220AD-100+ is a highly reliable, 16k Nonvolatile SRAM (NV SRAM) designed to provide a robust memory solution with an inherent fail-safe feature. This 2k x 8 nonvolatile static RAM integrates a full-featured SRAM with a nonvolatile element in each memory cell. The device is engineered to protect critical data against system failures, ensuring data retention without the need for an external battery.

With its access time of 100 ns, the DS1220AD-100+ offers swift read and write operations, making it suitable for a wide range of high-speed applications that require data preservation upon power loss. The nonvolatile functionality is achieved through the use of an internal lithium energy source and control circuitry which constantly monitors V<sub>CC for an out-of-tolerance condition. When such a condition occurs, the lithium energy source is automatically switched on and write-protection is unconditionally enabled to prevent data corruption.

This memory module boasts a robust design with a high level of integration, which simplifies the system design and enhances reliability. The DS1220AD-100+ has a wide operating temperature range, making it suitable for industrial applications. Its package is a standard 24-pin 600 mil DIP, which is compatible with most existing RAM designs and allows for easy upgrades to existing systems without significant redesign.

Key features of the DS1220AD-100+ include:

  • 10-year minimum data retention in the absence of external power
  • Data is automatically protected during power loss
  • Directly replaces volatile static RAM or EEPROM
  • Unlimited write cycles
  • Low-power CMOS
  • Read and write access times of 100 ns
  • JEDEC standard 24-pin DIP package

The DS1220AD-100+ from Maxim Integrated is an ideal memory solution for applications in telecommunications, industrial control systems, and other critical systems where data integrity and retention are of paramount importance. Its nonvolatility and ease of integration make it a valuable component for designers looking to enhance the reliability and performance of their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II
Lowest to $4.1231
Cypress Semiconductor Corp
32Kx8 AutoStore+ nvSRAM | IC NVSRAM 256K PARALLEL 28DIP
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT 70NS 32EDIP
Lowest to $72.9602
Cypress Semiconductor Corp
4-Mbit (256K x 18) Pipelined DCD Sync SRAM
Lowest to $9.6766
Cypress Semiconductor Corp
IC SRAM 36MBIT 250MHZ 165FBGA
Lowest to $34.4098
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.4465
Renesas Electronics America
4M SRAM (512-kword X 8-bit)
Lowest to $1.3456
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $12.1242
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 48MINIBGA
Lowest to $19.7078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2557 $64.5114
4+ $26.4662 $105.8648
6+ $25.6391 $153.8346
9+ $24.8121 $223.3089
11+ $23.9850 $263.8350
14+ $21.5038 $301.0532
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess