EN
  • EN
  • DE

DS1225AD-85+

Part No DS1225AD-85+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 85NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 85ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 145169-DS1225AD-85+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1225AD-85+ CAD Model

Description

Maxim Integrated DS1225AD-85+ Nonvolatile SRAM

The DS1225AD-85+ is a high-performance, 64k Nonvolatile SRAM designed by Maxim Integrated, a leader in innovative analog and mixed-signal products and technologies. This product offers a unique combination of volatile and nonvolatile memory, ensuring data preservation across power cycles without the need for an external battery. The DS1225AD-85+ is ideal for a wide range of applications where data integrity and reliability are of paramount importance.

With a memory density of 64k (8k x 8), the DS1225AD-85+ provides ample storage for critical data. It operates with a fast access time of 85ns, ensuring swift data retrieval and storage, which is crucial for high-speed computing and real-time applications. The integrated nonvolatile elements automatically transfer data to and from the nonvolatile cells at power-up and power-down, respectively, making the process seamless and user-friendly.

The DS1225AD-85+ operates over a wide voltage range of 4.75V to 5.25V, which accommodates standard 5V power supplies. It is designed to be pin-compatible with JEDEC standard 28-pin 8k x 8 SRAMs, allowing for easy integration into existing systems without the need for significant redesign. This feature is particularly beneficial for upgrading legacy systems that require nonvolatile memory capabilities.

Robustness is built into the design of the DS1225AD-85+. It includes an automatic write-protection feature that engages during power transitions to prevent data corruption. Additionally, the product is packaged in an industry-standard 28-pin, 600-mil DIP package, which is recognized for its reliability and ease of handling during the manufacturing process.

Maxim Integrated's commitment to quality is evident in the DS1225AD-85+, which is designed to meet the stringent requirements of industrial and commercial applications. Whether used in process control, security systems, or data logging, the DS1225AD-85+ offers a dependable nonvolatile memory solution that maintains data integrity and ensures the longevity of critical data storage.

For detailed specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess