EN
  • EN
  • DE

DS1230ABP-100+

Part No DS1230ABP-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 100NS 34PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 100ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 128661-DS1230ABP-100+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1230ABP-100+ CAD Model

Description

Maxim Integrated DS1230ABP-100+ Nonvolatile SRAM

The DS1230ABP-100+ from Maxim Integrated is a high-quality, reliable nonvolatile static RAM (NV SRAM) device that combines the convenience of fast access speeds with the added benefit of non-volatility. This integrated circuit is designed to retain data when power is removed, making it an ideal choice for critical data storage applications where data integrity is paramount.

With a storage capacity of 256k (32k x 8), the DS1230ABP-100+ provides ample space for your data storage needs. The device operates with a power supply voltage of 5V, and its access time of 100 ns ensures swift read and write operations, facilitating efficient data handling in a wide range of applications.

One of the key features of this nonvolatile SRAM is its built-in lithium energy cell, which maintains data retention for a minimum of 10 years in the absence of external power. This makes the DS1230ABP-100+ an excellent choice for systems that require long-term data preservation without continuous power, such as embedded systems, industrial controls, and portable electronic devices.

The DS1230ABP-100+ is packaged in a robust 28-pin DIP (Dual In-line Package), which is widely recognized and easy to handle in various PCB (Printed Circuit Board) designs. Its compatibility with standard SRAM operations allows for seamless integration into existing designs without the need for additional hardware or complex software changes.

Featuring an automatic power-fail chip deselect and write protection, the DS1230ABP-100+ ensures data integrity during unexpected power outages. This safeguard is critical in preventing data corruption and loss, providing users with peace of mind that their information is secure.

In summary, Maxim Integrated's DS1230ABP-100+ combines the speed of SRAM with the nonvolatility of EEPROM, offering a dependable and durable memory solution. Its ease of use, coupled with a decade-long data retention capability, makes it an excellent choice for a variety of demanding applications where data security is a top priority.

You May Also Be Interested in

Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess