EN
  • EN
  • DE

DS1230ABP-70IND+

Part No DS1230ABP-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 70NS 34PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 772935-DS1230ABP-70IND+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1230ABP-70IND+ CAD Model

Description

Maxim Integrated DS1230ABP-70IND+ Nonvolatile SRAM

The DS1230ABP-70IND+ is a robust nonvolatile SRAM module designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits. This high-performance memory chip offers 256k of storage while ensuring data integrity without the need for a battery. It is specifically engineered to operate in industrial environments, with an operating temperature range of -40°C to +85°C, making it an ideal choice for applications that require reliable, long-term data retention under harsh conditions.

The DS1230ABP-70IND+ integrates a full 32k x 8 nonvolatile static RAM, offering fast access times of 70ns, which allows for quick read and write operations. This makes it suitable for a wide range of applications, including industrial control systems, medical equipment, and any other systems where data preservation is critical during power loss.

One of the key features of this memory module is its automatic nonvolatile write cycle, which ensures that all data is transferred to nonvolatile storage upon power down. The internal energy source is a lithium battery that has a long shelf life, guaranteeing that data is retained for over 10 years in the absence of power. This feature provides peace of mind for designers and engineers, knowing that critical data will not be lost even in the event of unexpected power interruptions.

The DS1230ABP-70IND+ is packaged in a 28-pin, 600-mil DIP package, which is easy to integrate into existing systems. It is also fully compatible with the JEDEC standard, ensuring compatibility with other JEDEC devices. The module's design is focused on low-power consumption, which helps to extend the life of the internal battery and reduces the overall power requirements of the system it is used in.

To ensure data security, the DS1230ABP-70IND+ includes write protection features. A precision voltage reference and comparator circuit monitors the status of VCC. When an out-of-tolerance condition is detected, the write protection is enabled to prevent data corruption.

In summary, the DS1230ABP-70IND+ from Maxim Integrated is a highly reliable, nonvolatile SRAM module that offers fast access times, automatic data protection during power loss, and a durable design suited for industrial applications. Its compatibility with JEDEC standards and easy-to-integrate package make it a versatile solution for maintaining data integrity in a variety of demanding environments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Lowest to $4.1149

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess