EN
  • EN
  • DE

DS1230ABP-70IND

Part No DS1230ABP-70IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 34PWRCAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 34-PowerCap Module
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 34-PowerCap™ Module
Case / Package 34-PowerCap Module
Family Name DS1230AB
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917300-DS1230ABP-70IND
Ultra Librarian 3D Model Ultra Librarian DS1230ABP-70IND CAD Model

Description

Maxim Integrated DS1230ABP-70IND Nonvolatile SRAM

The DS1230ABP-70IND is a high-quality, nonvolatile SRAM module designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular SRAM offers 256k of memory, providing robust storage solutions for systems that require data retention even after power loss. With its industrial-grade specifications, the DS1230ABP-70IND is an excellent choice for a wide range of applications that operate under extreme conditions.

One of the standout features of this nonvolatile SRAM is its access time of 70 nanoseconds, which allows for rapid data retrieval and high-speed operation, essential for performance-critical applications. The DS1230ABP-70IND integrates an automatic battery backup system that switches to the onboard lithium battery when a power failure is detected, ensuring that data is preserved without the need for an external battery or additional hardware.

The device comes in a 28-pin, 600-mil DIP package, making it compatible with standard sockets and easy to integrate into existing designs. Its operating temperature range of -40°C to +85°C qualifies it for industrial use, where reliability and durability in harsh environments are paramount.

Maxim Integrated's commitment to quality is evident in the DS1230ABP-70IND's design, which incorporates data integrity features such as write protection during low voltage and power transitions. This ensures that the integrity of the data is maintained and the risk of corruption is minimized during critical moments such as power-up and power-down cycles.

In summary, the DS1230ABP-70IND from Maxim Integrated is a robust, reliable, and high-speed nonvolatile SRAM module that provides secure data retention in a wide range of industrial applications. Its integrated battery backup, wide operating temperature range, and data integrity features make it an excellent choice for systems that cannot afford to lose data and require long-term reliability.

For more information or to purchase the DS1230ABP-70IND, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Lowest to $4.1149
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess