The DS1233AZ-15/TR/C17 is a robust and reliable EconoReset device from Maxim Integrated, designed to monitor system voltage and safeguard microprocessors by automatically resetting them during power-up, power-down, and brown-out conditions. This device is an essential component for any system that requires high reliability and continuous operation without manual intervention.
Key Features
- Voltage Monitoring: Precision monitoring of 5V power supplies with a 4.625V threshold, ensuring that the system operates within safe voltage levels.
- Automatic Reset: Initiates a reset if the supply voltage drops below the reset threshold, maintaining system integrity and preventing data corruption.
- Power-On Reset Delay: Provides a minimum of 150ms reset pulse duration after power-up, giving the system adequate time to stabilize.
- Low Power Consumption: With its low power draw, it minimizes the impact on the overall power budget of the system.
- Compact Package: Available in a space-saving SOT-223 package, making it suitable for space-constrained applications.
Applications
The DS1233AZ-15/TR/C17 is versatile and can be used in a variety of applications that require reliable voltage monitoring and system reset functionality. It is particularly useful in systems such as:
- Computers and Servers
- Embedded Systems
- Industrial Controllers
- Portable/Battery-Powered Equipment
Product Specifications
Parameter
Value
Manufacturer
Maxim Integrated
Part Number
DS1233AZ-15/TR/C17
Threshold Voltage
4.625V
Reset Active Time
150ms Min.
Package/Case
SOT-223
Mounting Type
Surface Mount
In conclusion, the DS1233AZ-15/TR/C17 from Maxim Integrated is a trusted solution for systems that demand consistent performance and protection against power supply inconsistencies. Its easy integration and robust feature set make it an ideal choice for designers looking to enhance system reliability.