Maxim Integrated DS1244Y-100 Nonvolatile Memory
The DS1244Y-100 is a robust nonvolatile memory solution from Maxim Integrated that combines a full-featured real-time clock and an NV SRAM in one integrated package. This product ensures data integrity and timekeeping in a variety of applications, making it an ideal choice for systems that cannot tolerate data loss due to power failures or unexpected shutdowns.
The DS1244Y-100 features a 1024k NV SRAM, which provides a large storage capacity for critical data that must be preserved during power loss. The nonvolatile element is achieved through an internal lithium energy source that maintains data and real-time clock operation in the absence of an external power supply.
One of the key features of the DS1244Y-100 is its integrated real-time clock (RTC). The RTC provides timekeeping functionality with seconds, minutes, hours, day, date, month, and year information. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator.
With an access time of 100 ns, the DS1244Y-100 offers high-speed data access, which is crucial for performance-sensitive applications. Additionally, the device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
Integration of the RTC and memory functions also means that the DS1244Y-100 can simplify system design, reduce component count, and increase reliability. The device is packaged in a 32-pin EDIP or 28-pin TSOP, providing options for different types of system board layouts and space constraints.
For ease of implementation, the DS1244Y-100 is fully self-contained and does not require an external oscillator or additional support circuitry. This plug-and-play aspect, combined with its nonvolatility and precision timekeeping, makes it a solid choice for mission-critical systems in industrial controls, telecommunications, embedded systems, and other applications where data and time must be preserved without fail.
Overall, the Maxim Integrated DS1244Y-100 offers a reliable and efficient solution for designers looking to integrate nonvolatile memory and real-time clock capabilities into their systems with minimal complexity and maximum data security.