EN
  • EN
  • DE

DS1245AB-120+

Part No DS1245AB-120+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 120NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Access Time 120ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 144895-DS1245AB-120+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1245AB-120+ CAD Model

Description

Maxim Integrated DS1245AB-120+ Nonvolatile Memory

The DS1245AB-120+ is a high-performance, 1024k Nonvolatile (NV) SRAM with a built-in real-time clock from Maxim Integrated. This innovative memory solution offers a unique combination of volatile and nonvolatile memory, ensuring data preservation even when the power is lost, without the need for an external battery. The device is designed to deliver reliable data retention while providing the fast access times, low power consumption, and unlimited write cycles of a traditional SRAM.

With its access time of 120 ns, the DS1245AB-120+ provides the speed required for high-performance computing applications. The integration of the real-time clock (RTC) allows for time-stamping of data, which is essential for applications that require data logging or time-sensitive operations. The RTC is backed up by an internal lithium energy source that can maintain the clock operation for over 10 years in the absence of external power.

The DS1245AB-120+ features a 32-pin EDIP (Extended Dual In-line Package) and is compatible with JEDEC standard byte-wide SRAMs, making it easy to integrate into existing designs without the need for significant hardware modifications. The nonvolatile functionality is transparent to the user, as the device automatically transfers data to and from the nonvolatile cells at power-up and power-down, respectively.

This memory module is particularly suited for applications that require data integrity and reliability, such as industrial control systems, medical devices, and security systems. Its robust design ensures that data is not only secure during normal operation but also protected against data loss in unexpected power failure scenarios.

To facilitate easy implementation, Maxim Integrated provides comprehensive support, including detailed datasheets and technical support. The DS1245AB-120+ is a testament to Maxim Integrated's commitment to providing advanced memory solutions that meet the critical needs of today's sophisticated electronic systems.

For designers and engineers looking for a memory solution that combines the ease of use of SRAM with the nonvolatile data retention of EEPROM, the DS1245AB-120+ from Maxim Integrated is an excellent choice that offers reliability, durability, and the high level of performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess