EN
  • EN
  • DE

SP3203ECY

Part No SP3203ECY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3V RS-232 Serial Transceiver with Logic Selector and15kV ESD Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257085-SP3203ECY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP3203ECY CAD Model

Description

The SP3203ECY is a RS-232 transceiver manufactured by Sipex Corporation. It is designed to interface between UARTs (Universal Asynchronous Receiver/Transmitters) and RS-232 serial ports, providing the necessary voltage level translation and signal conditioning. This device is commonly used in communication systems, data acquisition, and industrial control applications.

Applications

  • RS-232 Serial Ports
  • Communication Systems
  • Data Acquisition
  • Industrial Control Applications
  • Modems

Features

  • RS-232 Standard Compliance: Meets or exceeds TIA/EIA-232-F standards.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system design.
  • Low Power Consumption: Designed for efficient power usage, crucial for battery-powered devices.
  • High Data Rate: Supports data rates up to 250 kbps.
  • Integrated Charge Pump: Generates the necessary RS-232 voltage levels from the single 3.3V supply.
  • Small Package: Available in a compact package, saving board space.

Benefits

  • Simplified System Design: Single 3.3V power supply eliminates the need for multiple voltage rails, simplifying system design.
  • Improved Communication Reliability: Provides reliable RS-232 communication with robust signal conditioning and voltage level translation.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Solution: The small package size allows for integration into space-constrained applications.
  • Compliance with Industry Standards: Meets TIA/EIA-232-F standards, ensuring compatibility with RS-232 devices.
  • Cost-Effective Solution: Provides a cost-effective solution for RS-232 communication in various applications.

Additional Details

The SP3203ECY typically includes integrated protection features, such as ESD protection, to enhance system reliability. It requires external capacitors for the charge pump circuit. The operating temperature range is typically from -40°C to +85°C. Always consult the datasheet for precise specifications and application recommendations.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3476 $59.0920
410+ $0.2852 $116.9320
630+ $0.2763 $174.0690
865+ $0.2674 $231.3010
1,120+ $0.2585 $289.5200
1,500+ $0.2317 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,100 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess