EN
  • EN
  • DE

DS1250AB-70IND

Part No DS1250AB-70IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT PARALLEL 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 32-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Case / Package 32-EDIP
Family Name DS1250AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 11
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869381-DS1250AB-70IND
Ultra Librarian 3D Model Ultra Librarian DS1250AB-70IND CAD Model

Description

Maxim Integrated DS1250AB-70IND Nonvolatile Memory

The DS1250AB-70IND is a robust nonvolatile memory module designed and manufactured by Maxim Integrated, a company known for its high-quality and reliable integrated circuits. This memory module offers a substantial 512k x 8-bit capacity, ensuring ample space for data storage requirements in a variety of industrial and commercial applications.

With an access time of 70 nanoseconds, the DS1250AB-70IND provides swift data retrieval, making it an excellent choice for systems requiring fast read operations. The nonvolatile nature of the memory means that data is retained even when the power is turned off, thanks to the onboard lithium battery that guarantees data retention for a minimum of 10 years.

This particular model is designed to withstand harsh industrial environments, as indicated by the "IND" suffix in its part number. It operates over an extended temperature range of -40°C to +85°C, making it suitable for applications that may experience extreme temperature variations. The durable construction of the DS1250AB-70IND ensures reliable performance even in the most demanding conditions.

Integration with existing systems is made easy thanks to its JEDEC-standard 32-pin DIP (Dual In-line Package) configuration. This compatibility with common socket specifications allows for straightforward installation and replacement, minimizing system downtime and facilitating maintenance.

Key features of the DS1250AB-70IND include:

  • 512k x 8 nonvolatile SRAM
  • 70ns access time
  • Automatic power-fail chip deselect and write-protection
  • Write-protect switch
  • 10-year data retention in the absence of power
  • Integrated lithium energy cell
  • Operating temperature range of -40°C to +85°C
  • JEDEC standard 32-pin DIP package

Whether it's for data logging, critical configuration settings, or real-time process monitoring, the DS1250AB-70IND by Maxim Integrated is a reliable choice that ensures data integrity and system stability. Its industrial-grade design, combined with the convenience of nonvolatile storage, makes it a valuable component in any system where data security and longevity are paramount.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5655 $59.9585
17+ $7.0282 $119.4794
26+ $6.8087 $177.0262
36+ $6.5893 $237.2148
46+ $6.3698 $293.0108
61+ $5.7103 $348.3283
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess