Maxim Integrated DS1267BE-010+ Digital Potentiometer
The DS1267BE-010+ is a high-quality digital potentiometer designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This digital potentiometer offers a unique combination of durability and precision, making it an ideal choice for a wide range of electronic applications.
Key Features:
- Dual Digital Potentiometer: The DS1267BE-010+ contains two independent potentiometers in one package, providing a compact solution for applications requiring multiple variable resistors.
- Resolution: Each potentiometer has 256 positions, allowing for fine-grained control over the resistance settings.
- Interface: The device is equipped with a 3-wire serial interface, which facilitates easy communication with microcontrollers or other digital systems.
- Versatility: It operates over a wide voltage range, making it suitable for various applications from low-voltage operations to more robust systems.
- Nonvolatile Memory: The on-board nonvolatile memory ensures that the resistance settings are retained even when the power is turned off, providing consistent performance across power cycles.
Applications:
The DS1267BE-010+ is versatile enough to be used in a variety of applications, including:
- Adjustable power supplies
- Volume control in audio systems
- Calibration and tuning of circuits
- Automotive electronics
- Data acquisition systems
Technical Specifications:
Parameter
Value
Resistance Value
10 kΩ
Number of Positions
256
Operating Voltage
5V ±10%
Temperature Range
-40°C to +85°C
Package
14-Pin TSSOP
The DS1267BE-010+ digital potentiometer from Maxim Integrated stands out for its reliability, precision, and ease of use, making it an excellent choice for designers and engineers looking to integrate variable resistance functionality into their projects.