EN
  • EN
  • DE

DS1302S+

Part No DS1302S+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 0.3μA to 1μA @ 2V to 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 091050-DS1302S+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1302S+ CAD Model

Description

Maxim Integrated DS1302S+ Trickle-Charge Timekeeping Chip

The DS1302S+ from Maxim Integrated is a highly versatile trickle-charge timekeeping chip, designed to provide a comprehensive solution for time tracking in a wide range of electronic applications. This compact and efficient integrated circuit encapsulates the functionality of a real-time clock/calendar and a 31-byte static RAM to manage all timekeeping functions with precision and ease.

One of the key features of the DS1302S+ is its trickle-charge capability, which allows the device to maintain the time and date with minimal power consumption. This feature is especially useful in battery-backed systems where long-term reliability is essential. The trickle charger can be connected to a backup supply, such as a small lithium coin cell, ensuring that timekeeping continues uninterrupted even when the main power supply is turned off.

The device communicates with a microprocessor via a simple serial interface. The clock/calendar provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100. This level of detail makes the DS1302S+ suitable for applications that require precise time and date stamps, such as data loggers, clock radios, and smart meters.

With its low power consumption and wide operating temperature range from -40°C to +85°C, the DS1302S+ is designed for demanding environments and can be reliably used in both consumer and industrial products. Additionally, the chip comes in a compact surface-mount package, which is ideal for space-constrained applications.

Overall, the Maxim Integrated DS1302S+ is a robust and reliable choice for designers and engineers looking to integrate real-time clock and calendar functions into their systems. Its combination of features, including the trickle-charge system, simple interfacing, and extended operational parameters, make it an exceptional component for maintaining accurate timekeeping in electronic devices.

For further information and complete technical specifications, designers are encouraged to consult the DS1302S+ datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9123 $57.3690
65+ $1.5691 $101.9915
100+ $1.5200 $152.0000
140+ $1.4710 $205.9400
180+ $1.4220 $255.9600
240+ $1.2749 $305.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess