EN
  • EN
  • DE
  • IT

DS1314S+T&R

Part No DS1314S+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MON 3V 16SOIC / Nonvolatile Controller 2.7V to 3.3V 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Controller Type Nonvolatile RAM
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773001-DS1314S+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1314
Introduction Date December 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1314S+T&R CAD Model

Description

Maxim Integrated DS1314S+T&R Nonvolatile Timekeeping RAM

The DS1314S+T&R from Maxim Integrated is a state-of-the-art nonvolatile timekeeping RAM that seamlessly combines the functionality of a real-time clock (RTC) with a fully integrated NV SRAM and a sophisticated power-monitoring circuitry. This unique product is designed to maintain accurate time and date information, along with providing a reliable nonvolatile memory storage solution that preserves data in the absence of power.

The device is particularly suited for applications that require robust timekeeping and data retention capabilities without the need for an external battery. Its innovative design ensures that all data is automatically transferred from the SRAM to the nonvolatile memory when a power failure is detected and then back to the SRAM when power is restored, providing a fail-safe storage environment.

Key Features

  • Integrated Real-Time Clock: The DS1314S+T&R features a highly accurate RTC that provides year, month, day, date, hours, minutes, and seconds based on a 32.768 kHz crystal oscillator.
  • Automatic Nonvolatile Operation: With its automatic power-fail chip deselect and write-protection features, the device ensures that data is protected during power loss without any user intervention.
  • Trickle Charge Capability: The onboard trickle charge circuit allows for an external capacitor or battery to be connected, ensuring the RTC remains powered during extended power outages.
  • Surface-Mount Package: The DS1314S+T&R is available in a surface-mount package, making it ideal for compact and high-density applications.
  • High Reliability: With its robust design, the product guarantees data retention and clock functionality for over 10 years in the absence of power.

Applications

The DS1314S+T&R is versatile and can be used in a wide range of applications where reliable timekeeping and data retention are critical. This includes but is not limited to:

  • Embedded systems
  • Utility meters
  • Industrial timekeeping
  • POS terminals
  • Medical devices
  • Security systems

With its combination of durability, precision, and ease of integration, the DS1314S+T&R from Maxim Integrated is an excellent choice for designers looking to add nonvolatile timekeeping and memory capabilities to their systems.

You May Also Be Interested in

Intel
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
Intel
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Lowest to $25.5913
Intel
DRAM CONTROLLER, 2M X 8
Need more? Email Us
Intel
INTEL E7501 CHIPSET MEMORY CONTR
Lowest to $132.4556
Intel
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
Intel
GRAPHICS AND MEMORY CONTROLLER H
Lowest to $16.5154
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Intel
FIRMWARE HUB (FWH)
Lowest to $5.2552

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4822 $57.9288
10+ $11.8828 $118.8280
15+ $11.5115 $172.6725
21+ $11.1401 $233.9421
27+ $10.7688 $290.7576
35+ $9.6547 $337.9145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess