EN
  • EN
  • DE

DS1314S

Part No DS1314S
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MON 3V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1314
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 869403-DS1314S
Ultra Librarian 3D Model Ultra Librarian DS1314S CAD Model

Description

The DS1314S from Maxim Integrated is a state-of-the-art nonvolatile controller designed to ensure the integrity of data in systems that require a fail-safe mechanism to protect critical information. This controller is an essential component for applications where data must be preserved across power cycles, such as in computing, industrial, and telecommunications systems.

The DS1314S operates by monitoring the VCC supply voltage and automatically switching to a backup battery when the main power falls below a certain threshold. This seamless transition protects the system's SRAM, microcontroller, or other nonvolatile memory from data corruption or loss during power failures. The device's precision voltage-monitoring capabilities ensure reliable operation and data integrity.

One of the key features of the DS1314S is its Write Protection control. It offers a hardware method to prevent inadvertent writes to memory, which is critical during power-down or power-up cycles. Additionally, the nonvolatile controller includes a power-fail signal output, providing an early warning to the system when VCC drops to an unsafe level, allowing for proper shutdown procedures.

The DS1314S is designed with a low-power standby mode to minimize battery consumption when the system is powered down, thus extending the life of the backup battery. Its wide operating temperature range makes it suitable for use in various environments, ensuring robust performance regardless of the external conditions.

This nonvolatile controller comes in a compact, surface-mountable package, which allows for easy integration into a wide range of system designs. Its straightforward interface and minimal external components requirement make it an excellent choice for designers looking to incorporate nonvolatile data protection with minimal design complexity.

In summary, the Maxim Integrated DS1314S Nonvolatile Controller is a reliable and essential component for any system requiring data preservation during power loss. Its advanced features and design simplicity make it a top choice for engineers looking to enhance their products with robust data protection capabilities.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $18.6141
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Intel
82801 - I/O CONTROLLER HUB
Lowest to $26.6850
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess