EN
  • EN
  • DE

K3PE4E400A-XGC00

Part No K3PE4E400A-XGC00
Manufacturer Samsung
Catalog EMMC
Description eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955873-K3PE4E400A-XGC00
Series *
Ultra Librarian 3D Model Ultra Librarian K3PE4E400A-XGC00 CAD Model

Description

The K3PE4E400A-XGC00 is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. eMMC is a type of flash memory commonly used for mass storage in mobile devices, tablets, and other consumer electronics. This particular eMMC chip is designed for high-performance applications requiring fast data access and reliable storage.

Applications

  • Smartphones
  • Tablets
  • Embedded systems
  • Automotive infotainment systems
  • Wearable devices

Features

  • eMMC 5.1 Interface: Supports the eMMC 5.1 standard for faster data transfer rates and improved performance.
  • High-Speed Data Access: Offers quick read and write speeds for efficient operation.
  • Large Storage Capacity: Provides ample storage for operating systems, applications, and user data.
  • Managed NAND Flash: Includes a built-in controller that manages the NAND flash memory, handling wear leveling, error correction, and bad block management.
  • Reliability and Durability: Designed for long-term data retention and resistance to environmental factors.
  • Power Efficiency: Optimized for low power consumption, extending battery life in portable devices.
  • Advanced Security Features: Incorporates security features for data protection and secure boot.

Benefits

  • Improved System Performance: Faster data access leads to quicker boot times, faster application loading, and smoother overall system performance.
  • Enhanced User Experience: Seamless multitasking and responsive performance provide a better user experience.
  • Increased Storage Capacity: Ample storage allows users to store more data, including photos, videos, and applications.
  • Data Reliability: Managed NAND flash ensures data integrity and prevents data loss.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Security: Built-in security features protect sensitive data from unauthorized access.

Additional Details

The K3PE4E400A-XGC00 typically comes in a compact package suitable for surface mounting on printed circuit boards (PCBs). It operates over a specified temperature range. The specific capacity of this eMMC is typically quite high. The eMMC interface simplifies integration into system designs, reducing development time and costs.

You May Also Be Interested in

Kingston
eMCP 8GB eMMC + 8Gb
Need more? Email Us
Hynix Semiconductor
32GB eMMC5.1 EE510A IT
Lowest to $17.9533
Micron Technology Inc.
128GB eMMC
Need more? Email Us
Samsung
16GB eMMC4.5
Need more? Email Us
Macronix
8GB eMMC5.1
Lowest to $116.5414
ISSI, Integrated Silicon Solution Inc
32GB eMMC5.0 Automotive
Need more? Email Us
Samsung
2GB eMMC 16Gb *1
Need more? Email Us
Kingston
32GB eMMC
Need more? Email Us
Micron Technology Inc.
8GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1474 $84.4422
6+ $23.0954 $138.5724
8+ $22.3735 $178.9880
11+ $21.6516 $238.1676
14+ $20.9309 $293.0326
19+ $18.7653 $356.5407
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,548 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess