EN
  • EN
  • DE

DS1315S-33+T&R

Part No DS1315S-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Phantom Time Chip
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 1.1mA @ 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 11527-DS1315S-33+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1315S-33+T&R CAD Model

Description

The DS1315S-33+T&R from Maxim Integrated is a highly innovative and efficient nonvolatile timekeeping chip, known as the Phantom Time Chip. This device is designed to maintain accurate time and date information, which is crucial for a wide range of applications, from consumer electronics to industrial systems. The unique feature of the DS1315S-33+T&R is its ability to operate in a "phantom" mode, meaning it can draw power from an external battery when the primary power source is unavailable, ensuring continuous timekeeping without interruption.

This time chip comes in a compact, surface-mountable SO package, making it suitable for space-constrained applications. The DS1315S-33+T&R operates over a voltage range of 2.0V to 5.5V, and its operating temperature range spans from -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device also features a trickle charge capability, which allows for an external capacitor or rechargeable battery to be used for long-term energy storage, further enhancing its reliability as a timekeeping solution.

The DS1315S-33+T&R includes a real-time clock/calendar and 31 bytes of static RAM. It uses an energy-efficient serial interface for communication, which is compatible with most microcontrollers. The timekeeping function includes seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.

Maxim Integrated's DS1315S-33+T&R is provided in tape and reel packaging (indicated by the T&R suffix), which facilitates easy integration into automated manufacturing processes, making it an excellent choice for mass production. The chip's robust design and nonvolatility make it a reliable choice for applications requiring long-term, accurate timekeeping, such as data loggers, security systems, and electronic meters.

Overall, the DS1315S-33+T&R Phantom Time Chip represents a blend of precision, durability, and convenience, serving as an essential component for time-sensitive applications where maintaining accurate time is critical, even in the event of power loss.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4093 $59.2744
20+ $6.0788 $121.5760
30+ $5.8893 $176.6790
41+ $5.6988 $233.6508
53+ $5.5094 $291.9982
71+ $4.9399 $350.7329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess